Automotive 16-channel FM+ I2C-Bus constant-current LED sink driver 28-TSSOP -40 to 105 Product overview: TLC59116ITPWTQ1 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC59116ITPWTQ1 can be used for catalog matching and distributor lookup.
LED Driver IC 16 Output Linear I²C Dimming 120mA 28-TSSOP
LED Driver IC 16 Output Linear I²C Dimming 120mA 28-TSSOP
Category: Integrated Circuits (ICs) Power Management (PMIC) LED Drivers
Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: Linear
Internal Switch(s): Yes
Number of Outputs: 16
Voltage - Supply (Min): 3V
IC LED DRV LIN I2C 120MA 28TSSOP
IC LED DVR 16CH FM I2C 28TSSOP
LED Lighting Drivers Automotive 16-Channel FM+ I2C-Bus Constant-Current LED Sink Driver 28-TSSOP -40 to 105
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-TLC59116ITPWTQ1 | 296-49963-1-ND | TLC59116ITPWTQ1 | TLC59116ITPWTQ1 | TLC59116ITPWTQ1 | |
| Product Name | Automotive TSSOP LED Driver IC | LED Drivers | Integrated Circuits (ICs) Power Management (PMIC) LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts | ||||
| Output Voltage | 17 volts |