Texas Instruments TLC5905 8/16-Channel LED Driver TLC5905PAP

Description
8/16-Channel LED Driver 64-HTQFP -20 to 85
Request a Quote Datasheet
Description
8/16-Channel LED Driver 64-HTQFP -20 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC5905 8/16-Channel LED Driver - TLC5905PAP - Texas Instruments
Dallas, TX, United States
TLC5905 8/16-Channel LED Driver
TLC5905PAP
TLC5905 8/16-Channel LED Driver TLC5905PAP
8/16-Channel LED Driver 64-HTQFP -20 to 85

8/16-Channel LED Driver 64-HTQFP -20 to 85

Buy Now Datasheet
PMIC - PMIC - LED Drivers - TLC5905PAP - 054984-TLC5905PAP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TLC5905PAP
054984-TLC5905PAP
PMIC - PMIC - LED Drivers - TLC5905PAP 054984-TLC5905PAP
Manufacturer: Texas Instruments Win Source Part Number: 054984-TLC5905PAP Packaging: Tray Type: Linear Mounting: SMD (SMT) Frequency: 15MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 16 Output Voltage: 17V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 64-HTQFP (10x10) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 4.5V Channel Output Current: 80mA, 120mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 054984-TLC5905PAP
Packaging: Tray
Type: Linear
Mounting: SMD (SMT)
Frequency: 15MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Output Voltage: 17V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 64-HTQFP (10x10)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 80mA, 120mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
17V 80mA 15MHz LED Driver IC
137-TLC5905PAP
17V 80mA 15MHz LED Driver IC 137-TLC5905PAP
16-Ch LED Driver, 17V Out, 80mA, 15MHz, HTQFP Product overview: TLC5905PAP from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17V, 80mA, 15MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 17V, 80mA, 15MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5905PAP can be used for catalog matching and distributor lookup.

16-Ch LED Driver, 17V Out, 80mA, 15MHz, HTQFP Product overview: TLC5905PAP from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17V, 80mA, 15MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 17V, 80mA, 15MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC5905PAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 296-2379-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-2379-ND
LED Drivers 296-2379-ND
LED Driver IC 16 Output Linear Shift Register Dimming 80mA, 120mA 64-HTQFP (10x10)

LED Driver IC 16 Output Linear Shift Register Dimming 80mA, 120mA 64-HTQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
TLC5905PAP
LED Lighting Drivers TLC5905PAP
LED Lighting Drivers LED Driver

LED Lighting Drivers LED Driver

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TLC5905PAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TLC5905PAP
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TLC5905PAP
IC LED DRV LIN 80/120MA 64HTQFP

IC LED DRV LIN 80/120MA 64HTQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TLC5905PAP 054984-TLC5905PAP 137-TLC5905PAP 296-2379-ND TLC5905PAP TLC5905PAP
Product Name TLC5905 8/16-Channel LED Driver PMIC - PMIC - LED Drivers - TLC5905PAP 17V 80mA 15MHz LED Driver IC LED Drivers LED Lighting Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Number of Channels 16 # 16 #
Package Type HTQFP 64-HTQFP (10x10)
Features RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

BQ2040 Multi-Chemistry Smart Battery System (SBS) 1.0 Compliant Gas Gauge With 4 LED Drivers - BQ2040SN-C408TR - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
3 suppliers
LM27964 White LED Driver System with I2C Compatible Brightness Control - LM27964SQ-C/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 87 %
View Details
6 suppliers
LM3410 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation - LM3410XMFE/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
8 suppliers