The TLC59025IDBQR is a low-power, 16-channel constant-current LED sink driver designed for LED display and lighting applications. It features a 16-bit shift register and data latches that convert serial input data into parallel output, allowing for efficient control of LED arrays. The device supports output currents adjustable from 3 mA to 45 mA via an external resistor, providing flexibility in light intensity control. It operates with a supply voltage range of 3.0 V to 5.5 V and can handle output voltages up to 17 V. The TLC59025 has a high clock frequency of 30 MHz, suitable for high-volume data transmission, and offers output current accuracy of less than ±5% between channels and less than ±6% between ICs. Additional features include thermal shutdown protection and Schmitt-trigger inputs, making it suitable for various applications including gaming machines, LED display systems, and general LED lighting. The device is packaged in a 24-pin SSOP format and is rated for operation in temperatures from -40°C to 125°C.
Low-Power 16-Channel Constant-Current LED Sink Driver 24-SSOP -40 to 125
LED Driver IC 16 Output Linear Shift Register Dimming 45mA 24-SSOP
LED Driver IC 16 Output Linear Shift Register Dimming 45mA 24-SSOP
LED Driver IC 16 Output Linear Shift Register Dimming 45mA 24-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1108384-TLC59025IDBQ
Packaging: Reel - TR
Type: Linear
Applications: Signage
Mounting: SMD (SMT)
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Output Voltage: 17V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-SSOP/QSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 45mA
Alternative Parts (Cross-Reference): STP16CP05TTR; TLC5926IPWPR; TLC59025IPWR;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management
16-Ch Constant Current LED Driver IC, 45mA, 30MHz, 5.5V, SSOP Product overview: TLC59025IDBQR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45mA, 30MHz, 5.5V, SSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 45mA, 30MHz, 5.5V, SSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLC59025IDBQR can be used for catalog matching and distributor lookup.
SSOP-24-150mil LED Drivers ROHS
IC LED DRIVER LINEAR 45MA 24SSOP
IC LED DRIVER LINEAR 45MA 24SSOP
IC, LED SINK DRIVER, LP, 16CH; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:20V; Output Current Max:45mA; Switching Frequency:30MHz; No. of Outputs:16Outputs; IC Mounting:SMD; RoHS Compliant: Yes
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLC59025IDBQR | 296-24830-2-ND | 1108384-TLC59025IDBQR | 137-TLC59025IDBQR | TLC59025IDBQR | TLC59025IDBQR | TLC59025IDBQR | 28AH5379 |
| Product Name | TLC59025 Low-Power 16-Channel Constant-Current LED Sink Driver | LED Drivers | PMIC - PMIC - LED Drivers - TLC59025IDBQR | 45mA 30MHz 5.5V SSOP LED Driver IC | Nixie Tube Driver/LED Driver >> LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Ic, Led Sink Driver, Lp, 16Ch; Device Topology Texas Instruments |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Number of Channels | 16 # | 16 # | ||||||
| Package Type | SSOP | 24-SSOP/QSOP | ||||||
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant | RoHS Compliant |