Texas Instruments Standard Linear and Logic 8Bit Dac Octal, Smd, Soic16, 5628; Resolution (Bits) Texas Instruments TLC5628CDW

Description
8BIT DAC OCTAL, SMD, SOIC16, 5628; Resolution (Bits):8bit; Sampling Rate:45kSPS; Data Interface:Serial; Supply Voltage Range:4.75V to 5.25V; ADC / DAC Case Style:SOIC; No. of Pins:16Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes
Datasheet
Description
8BIT DAC OCTAL, SMD, SOIC16, 5628; Resolution (Bits):8bit; Sampling Rate:45kSPS; Data Interface:Serial; Supply Voltage Range:4.75V to 5.25V; ADC / DAC Case Style:SOIC; No. of Pins:16Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8Bit Dac Octal, Smd, Soic16, 5628; Resolution (Bits) Texas Instruments - 29AH7836 - Newark, An Avnet Company
Chicago, IL, United States
8Bit Dac Octal, Smd, Soic16, 5628; Resolution (Bits) Texas Instruments
29AH7836
8Bit Dac Octal, Smd, Soic16, 5628; Resolution (Bits) Texas Instruments 29AH7836
8BIT DAC OCTAL, SMD, SOIC16, 5628; Resolution (Bits):8bit; Sampling Rate:45kSPS; Data Interface:Serial; Supply Voltage Range:4.75V to 5.25V; ADC / DAC Case Style:SOIC; No. of Pins:16Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

8BIT DAC OCTAL, SMD, SOIC16, 5628; Resolution (Bits):8bit; Sampling Rate:45kSPS; Data Interface:Serial; Supply Voltage Range:4.75V to 5.25V; ADC / DAC Case Style:SOIC; No. of Pins:16Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

Supplier's Site
Digital to Analog Converters (DAC) - TLC5628CDW - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
TLC5628CDW
Digital to Analog Converters (DAC) TLC5628CDW
IC DAC 8BIT V-OUT 16SOIC

IC DAC 8BIT V-OUT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Digital-to-Analog Converters Signal Conditioners
Product Number 29AH7836 TLC5628CDW
Product Name 8Bit Dac Octal, Smd, Soic16, 5628; Resolution (Bits) Texas Instruments Digital to Analog Converters (DAC)
Resolution 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Strain Gage - 728 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details