8 Bit Digital to Analog Converter 4 14-PDIP
IC DAC 8BIT V-OUT 14DIP
8 Bit Digital to Analog Converter 4 14-PDIP
IC DAC 8BIT V-OUT 14DIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLC5620ING4-ND | TLC5620ING4 | TLC5620ING4 | TLC5620ING4 |
| Product Name | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI | SPI; SPI | ||
| Package Type | DIP; PDIP; "14-DIP (0.300"", 7.62mm)" | DIP; 14-DIP (0.300\", 7.62mm) | DIP; 14-DIP (0.300\", 7.62mm) | |
| Packing Method | Tube | Tube; Tube | Tube; Tube | |
| Resolution | 8 bits | 8 bits | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |