8-Bit, 10 us Quad DAC, Serial Input, Pgrmable for 1x or 2x Output, Simultaneous Update, Low Power 14-PDIP 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLC5620CNE4 |
| Product Name | TLC5620 8-Bit, 10 us Quad DAC, Serial Input, Pgrmable for 1x or 2x Output, Simultaneous Update, Low Power |
| Interface Type | Serial; SPI |
| Package Type | SOIC,PDIP |
| Screening Level | Catalog |
| Resolution | 8 bits |
| INL | 1 LSB |