D/A CONVERTER, 1 FUNC, SERIAL INPUT LOADING, 10US SETTLING TIME, PDIP14. FREE 2 YEAR RADWELL WARRANTY
IC DAC 8BIT V-OUT 14DIP
8BIT DAC QUAD, SMD, 5620, PDIP14; Resolution (Bits):8bit; Sampling Rate:48kSPS; Data Interface:3 Wire, Serial; Supply Voltage Range:4.75V to 5.25V; ADC / DAC Case Style:DIP; No. of Pins:14Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes
| Radwell International | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Data Acquisition | Signal Conditioners | Digital-to-Analog Converters |
| Product Number | 17116971 | TLC5620CN | 26AJ9914 |
| Product Name | Data Aquisition/Converter IC | Digital to Analog Converters (DAC) | 8Bit Dac Quad, Smd, 5620, Pdip14; Resolution (Bits) Texas Instruments |
| Operating Temperature | 32 to 158 F (0 to 70 C) |