8-Bit, 10 us Quad DAC, Serial Input, Pgrmable for 1x or 2x Output, Simultaneous Update, Low Power 14-SOIC 0 to 70
8-Bit 4-Ch DAC, 48KS/s, 10us Settling, SPI, 5V, 14-SOIC Product overview: TLC5620CDR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 5V, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLC5620CDR can be used for catalog matching and distributor lookup.
8 Bit Digital to Analog Converter 4 14-SOIC
8 Bit Digital to Analog Converter 4 14-SOIC
8 Bit Digital to Analog Converter 4 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 032701-TLC5620CDR
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 8
Data Interface: SPI
Reference Type: External
Settling Time: 10μs (Typ)
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±0.9 (Max)
Family Name: TLC5620
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Alternative Parts (Cross-Reference): WM5620ID; WM5620CD; AD5306ARU-REEL7;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
IC DAC 8BIT V-OUT 14SOIC
8 Bit Digital to Analog Converter 4 14-SOIC
IC DAC 8BIT V-OUT 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLC5620CDR | 701-TLC5620CDR | 296-26759-6-ND | 296-26759-1-ND | 296-26759-2-ND | 032701-TLC5620CDR | TLC5620CDR | TLC5620CDR | TLC5620CDR |
| Product Name | TLC5620 8-Bit, 10 us Quad DAC, Serial Input, Pgrmable for 1x or 2x Output, Simultaneous Update, Low Power | 8-bit 5V SOIC Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLC5620CDR | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SOIC,PDIP | D | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC | SOIC; 14-SOIC (0.154\", 3.90mm Width) | 14-SOIC (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | ||||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 1 LSB | 1 LSB |