Texas Instruments Standard Linear and Logic Digital to Analog Converters (DAC) TLC5615CP

Description
IC DAC 10BIT V-OUT 8DIP
Datasheet
Description
IC DAC 10BIT V-OUT 8DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - TLC5615CP - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
TLC5615CP
Digital to Analog Converters (DAC) TLC5615CP
IC DAC 10BIT V-OUT 8DIP

IC DAC 10BIT V-OUT 8DIP

Supplier's Site Datasheet
Ic, 10Bit Dac, Smd, 5615, Pdip8; Resolution (Bits) Texas Instruments - 28AH5377 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 10Bit Dac, Smd, 5615, Pdip8; Resolution (Bits) Texas Instruments
28AH5377
Ic, 10Bit Dac, Smd, 5615, Pdip8; Resolution (Bits) Texas Instruments 28AH5377
IC, 10BIT DAC, SMD, 5615, PDIP8; Resolution (Bits):10bit; Sampling Rate:1.21MSPS; Data Interface:3 Wire, Serial; Supply Voltage Range:4.5V to 5.5V; ADC / DAC Case Style:DIP; No. of Pins:8Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

IC, 10BIT DAC, SMD, 5615, PDIP8; Resolution (Bits):10bit; Sampling Rate:1.21MSPS; Data Interface:3 Wire, Serial; Supply Voltage Range:4.5V to 5.5V; ADC / DAC Case Style:DIP; No. of Pins:8Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

Supplier's Site
Digital To Analog Converter Dac, 10 Bit, 1.21Msps, Dip-8; Resolution (Bits) Texas Instruments - 35K1220 - Newark, An Avnet Company
Chicago, IL, United States
Digital To Analog Converter Dac, 10 Bit, 1.21Msps, Dip-8; Resolution (Bits) Texas Instruments
35K1220
Digital To Analog Converter Dac, 10 Bit, 1.21Msps, Dip-8; Resolution (Bits) Texas Instruments 35K1220
DIGITAL TO ANALOG CONVERTER DAC, 10 BIT, 1.21MSPS, DIP-8; Resolution (Bits):10bit; Sampling Rate:1.21MSPS; Input Channel Type:Serial; Supply Voltage Range:4.5V to 5.5V; ADC / DAC Case Style:DIP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

DIGITAL TO ANALOG CONVERTER DAC, 10 BIT, 1.21MSPS, DIP-8; Resolution (Bits):10bit; Sampling Rate:1.21MSPS; Input Channel Type:Serial; Supply Voltage Range:4.5V to 5.5V; ADC / DAC Case Style:DIP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number TLC5615CP 28AH5377
Product Name Digital to Analog Converters (DAC) Ic, 10Bit Dac, Smd, 5615, Pdip8; Resolution (Bits) Texas Instruments
Operating Temperature 32 to 158 F (0 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 701 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details