Texas Instruments Standard Linear and Logic Ic, Timer, Dual, 2.1Mhz, 15V, Soic-14; Frequency Texas Instruments TLC556CD

Description
IC, TIMER, DUAL, 2.1MHZ, 15V, SOIC-14; Frequency:2.1MHz; Supply Voltage Min:2V; Supply Voltage Max:15V; Digital IC Case:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; MSL:MSLRoHS Compliant: Yes
Description
IC, TIMER, DUAL, 2.1MHZ, 15V, SOIC-14; Frequency:2.1MHz; Supply Voltage Min:2V; Supply Voltage Max:15V; Digital IC Case:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; MSL:MSLRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Timer, Dual, 2.1Mhz, 15V, Soic-14; Frequency Texas Instruments - 28AH5374 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Timer, Dual, 2.1Mhz, 15V, Soic-14; Frequency Texas Instruments
28AH5374
Ic, Timer, Dual, 2.1Mhz, 15V, Soic-14; Frequency Texas Instruments 28AH5374
IC, TIMER, DUAL, 2.1MHZ, 15V, SOIC-14; Frequency:2.1MHz; Supply Voltage Min:2V; Supply Voltage Max:15V; Digital IC Case:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; MSL:MSLRoHS Compliant: Yes

IC, TIMER, DUAL, 2.1MHZ, 15V, SOIC-14; Frequency:2.1MHz; Supply Voltage Min:2V; Supply Voltage Max:15V; Digital IC Case:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; MSL:MSLRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 28AH5374
Product Name Ic, Timer, Dual, 2.1Mhz, 15V, Soic-14; Frequency Texas Instruments
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
5 to 9 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-5N9G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details