Texas Instruments Standard Linear and Logic Ic, Cmos Timer 8-Soic; Frequency Texas Instruments TLC555CD

Description
IC, CMOS TIMER 8-SOIC; Frequency:2.1MHz; Supply Voltage Min:2V; Supply Voltage Max:15V; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; MSL:MSL 1 - Unlimited; RoHS Compliant: Yes
Description
IC, CMOS TIMER 8-SOIC; Frequency:2.1MHz; Supply Voltage Min:2V; Supply Voltage Max:15V; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; MSL:MSL 1 - Unlimited; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Cmos Timer 8-Soic; Frequency Texas Instruments - 29AH7834 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Cmos Timer 8-Soic; Frequency Texas Instruments
29AH7834
Ic, Cmos Timer 8-Soic; Frequency Texas Instruments 29AH7834
IC, CMOS TIMER 8-SOIC; Frequency:2.1MHz; Supply Voltage Min:2V; Supply Voltage Max:15V; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; MSL:MSL 1 - Unlimited; RoHS Compliant: Yes

IC, CMOS TIMER 8-SOIC; Frequency:2.1MHz; Supply Voltage Min:2V; Supply Voltage Max:15V; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; MSL:MSL 1 - Unlimited; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 29AH7834
Product Name Ic, Cmos Timer 8-Soic; Frequency Texas Instruments
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
10MHz to 9 GHz Signal Generator (-55 dBm to +21 dBm) - SSG-9G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details