The TLC5540CPW is an 8-bit analog-to-digital converter capable of sampling at up to 40 MSPS, featuring an internal sample and hold function and low power consumption of 85 mW typical. It operates from a single 5-V supply and has an analog input bandwidth of 75 MHz typical. The device is housed in a 24-pin TSSOP package and is rated for an operating temperature range of 0°C to 70°C. It includes internal reference voltage generators and supports differential linearity error of ±0.3 LSB typical and integral linearity error of ±0.6 LSB typical at 25°C.
8-Bit, 40 MSPS ADC Single Ch., Internal S&H, Low Power 24-TSSOP 0 to 70
ADC, Flash Method, 8-Bit, 1 Func, 1 Channel, Parallel, 8 Bits Access, CMOS, PDSO24
8-Bit 40MSPS ADC, 1ch, Parallel, TSSOP Product overview: TLC5540CPW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC5540CPW can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package: Tube
Product Status: Active
Input Type: Single Ended
Data Interface: Parallel
Data Interface: S/H-ADC
Operating Temperature: 0°C ~ 70°C
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
8 Bit Analog to Digital Converter 1 Input 1 Flash 24-TSSOP
IC ADC 8BIT FLASH 24TSSOP
8 Bit Analog to Digital Converter 1 Input 1 Flash 24-TSSOP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC5540CPW | TLC5540CPW | 700-TLC5540CPW | TLC5540CPW-ND | TLC5540CPW | TLC5540CPW | |
| Product Name | TLC5540 8-Bit, 40 MSPS ADC Single Ch., Internal S&H, Low Power | 8-bit TSSOP Analog-to-Digital Converter IC | Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel | Parallel | S/H-ADC | Parallel; Parallel | ||
| Package Type | SO,TSSOP | SOP; SSOP; TSSOP24 | TSSOP | SSOP | TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | 24-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) |
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | |||
| DNL | 1 LSB |