The TLC5540 is an 8-bit, 40 MSPS analog-to-digital converter with an internal sample and hold function, designed for high-speed applications such as digital television and video conferencing. It operates from a single 5-V supply and features an analog input bandwidth of 75 MHz. Available in a 24-pin SOP package, the device supports operating temperature ranges of -40°C to 85°C for the industrial grade variant. The TLC5540CNSR is a member of the TLC5540 series, which includes variants with internal reference voltage generators and low power consumption of 85 mW typ.
8-Bit, 40 MSPS ADC Single Ch., Internal S&H, Low Power 24-SO 0 to 70
ADC, Flash Method, 8-Bit, 1 Func, 1 Channel, Parallel, 8 Bits Access, CMOS, PDSO24
Manufacturer: Texas Instruments
Win Source Part Number: 107763-TLC5540CNSR
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 8
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Family Name: TLC5540
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SO
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 40M
Alternative Parts (Cross-Reference): AD7820KP-REEL; PM0820BR; PM0820AR; PM0820ER;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
8-Bit 40MSPS ADC, Single-Ended, Parallel, SOP Product overview: TLC5540CNSR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC5540CNSR can be used for catalog matching and distributor lookup.
8 Bit Analog to Digital Converter 1 Input 1 Flash 24-SO
8 Bit Analog to Digital Converter 1 Input 1 Flash 24-SO
IC ADC 8BIT FLASH 24SO
IC ADC 8BIT FLASH 24SO
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC5540CNSR | TLC5540CNSR | 107763-TLC5540CNSR | 700-TLC5540CNSR | 296-10336-2-ND | TLC5540CNSR | TLC5540CNSR | TLC5540CNSR |
| Product Name | TLC5540 8-Bit, 40 MSPS ADC Single Ch., Internal S&H, Low Power | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC5540CNSR | 8-bit Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | SO,TSSOP | SOP; SOP24 | 24-SO | SOP | SOIC; "24-SOIC (0.209"", 5.30mm Width)" | SOIC; 24-SOIC (0.209\", 5.30mm Width) | 24-SOIC (0.209\", 5.30mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | ||||
| DNL | 1 LSB |