Texas Instruments High-Performance Analog Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC551CPG4 TLC551CPG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 796918-TLC551CPG4 Packaging: Tube Type: 555 Type, Timer/Oscillator (Single) Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Frequency: 1.8MHz Operating Supply Voltage: 1 V ~ 15 V Categories: Integrated Circuits (ICs) Operating Supply Current: 360μA Manufacturer Package: 8-PDIP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 796918-TLC551CPG4 Packaging: Tube Type: 555 Type, Timer/Oscillator (Single) Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Frequency: 1.8MHz Operating Supply Voltage: 1 V ~ 15 V Categories: Integrated Circuits (ICs) Operating Supply Current: 360μA Manufacturer Package: 8-PDIP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC551CPG4
796918-TLC551CPG4
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC551CPG4 796918-TLC551CPG4
Manufacturer: Texas Instruments Win Source Part Number: 796918-TLC551CPG4 Packaging: Tube Type: 555 Type, Timer/Oscillator (Single) Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Frequency: 1.8MHz Operating Supply Voltage: 1 V ~ 15 V Categories: Integrated Circuits (ICs) Operating Supply Current: 360μA Manufacturer Package: 8-PDIP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 796918-TLC551CPG4
Packaging: Tube
Type: 555 Type, Timer/Oscillator (Single)
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Frequency: 1.8MHz
Operating Supply Voltage: 1 V ~ 15 V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 360μA
Manufacturer Package: 8-PDIP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.8MHZ DIP Clock and Timing IC
689-TLC551CPG4
1.8MHZ DIP Clock and Timing IC 689-TLC551CPG4
IC OSC SINGLE TIMER 1.8MHZ 8-DIP Product overview: TLC551CPG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8MHZ, DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.8MHZ, DIP, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TLC551CPG4 can be used for catalog matching and distributor lookup.

IC OSC SINGLE TIMER 1.8MHZ 8-DIP Product overview: TLC551CPG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8MHZ, DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.8MHZ, DIP, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TLC551CPG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Programmable Timers and Oscillators - TLC551CPG4-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
TLC551CPG4-ND
Programmable Timers and Oscillators TLC551CPG4-ND
555 Type, Timer/Oscillator (Single) IC 1.8MHz 8-PDIP

555 Type, Timer/Oscillator (Single) IC 1.8MHz 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category IC Timers IC Timers IC Timers
Product Number 796918-TLC551CPG4 689-TLC551CPG4 TLC551CPG4-ND
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC551CPG4 1.8MHZ DIP Clock and Timing IC Programmable Timers and Oscillators
Package Type DIP Tube Through Hole; DIP; "8-DIP (0.300"", 7.62mm)"
Unlock Full Specs
to access all available technical data

Similar Products

SMD 148.5000MHZ Clock and Timing IC - 172-570BCA000159DG - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVDS
Package Type Strip
Supply Voltage 3.3 volts
View Details
2 suppliers
TPL5010 TPL5010 Ultra-Low Power System Timer with Watchdog functionality and Manual Rese - TPL5010DDCT - Texas Instruments
Specs
Package Type SOT
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
I²C Real-Time Clock Module (Medical Grade) - RV-5028-C7 Medical - Micro Crystal AG
Specs
Bus Interface CMOS; I2C
Package Type Surface Mount
Supply Voltage 1.1 to 5.5 volts
View Details
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators - 1362446-HEF4541BT-Q100Y - Win Source Electronics
Specs
Package Type 14-SOIC (0.154", 3.90mm Width)
Supply Voltage 3 to 15 volts
Frequency 36 MHz
View Details
4 suppliers