Texas Instruments Standard Linear and Logic Ic, Timer, Smd, Pdip8, 551; Frequency Texas Instruments TLC551CP

Description
IC, TIMER, SMD, PDIP8, 551; Frequency:1.8MHz; Supply Voltage Min:1V; Supply Voltage Max:15V; Digital IC Case:DIP; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:-; MSL:-; SVHC:No RoHS Compliant: Yes
Description
IC, TIMER, SMD, PDIP8, 551; Frequency:1.8MHz; Supply Voltage Min:1V; Supply Voltage Max:15V; Digital IC Case:DIP; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:-; MSL:-; SVHC:No RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Timer, Smd, Pdip8, 551; Frequency Texas Instruments - 29AH7833 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Timer, Smd, Pdip8, 551; Frequency Texas Instruments
29AH7833
Ic, Timer, Smd, Pdip8, 551; Frequency Texas Instruments 29AH7833
IC, TIMER, SMD, PDIP8, 551; Frequency:1.8MHz; Supply Voltage Min:1V; Supply Voltage Max:15V; Digital IC Case:DIP; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:-; MSL:-; SVHC:No RoHS Compliant: Yes

IC, TIMER, SMD, PDIP8, 551; Frequency:1.8MHz; Supply Voltage Min:1V; Supply Voltage Max:15V; Digital IC Case:DIP; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:-; MSL:-; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 29AH7833
Product Name Ic, Timer, Smd, Pdip8, 551; Frequency Texas Instruments
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG2122X 120MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2122X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 120 MHz
View Details
25 MHz to 6 GHz Signal Generator (-65 to +14 dBm) - SSG-6000RC - Mini-Circuits
Specs
Device Type Generator
Operating Temperature 32 to 122 F (0 to 50 C)
Minimum 25 MHz
View Details