Texas Instruments Standard Linear and Logic Ic, Timer, Smd, Soic8, 551; Frequency Texas Instruments TLC551CD

Description
IC, TIMER, SMD, SOIC8, 551; Frequency:1.8MHz; Supply Voltage Min:1V; Supply Voltage Max:15V; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:-; MSL:MSL 1 - RoHS Compliant: Yes
Description
IC, TIMER, SMD, SOIC8, 551; Frequency:1.8MHz; Supply Voltage Min:1V; Supply Voltage Max:15V; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:-; MSL:MSL 1 - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Timer, Smd, Soic8, 551; Frequency Texas Instruments - 26AJ9912 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Timer, Smd, Soic8, 551; Frequency Texas Instruments
26AJ9912
Ic, Timer, Smd, Soic8, 551; Frequency Texas Instruments 26AJ9912
IC, TIMER, SMD, SOIC8, 551; Frequency:1.8MHz; Supply Voltage Min:1V; Supply Voltage Max:15V; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:-; MSL:MSL 1 - RoHS Compliant: Yes

IC, TIMER, SMD, SOIC8, 551; Frequency:1.8MHz; Supply Voltage Min:1V; Supply Voltage Max:15V; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:-; MSL:MSL 1 - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 26AJ9912
Product Name Ic, Timer, Smd, Soic8, 551; Frequency Texas Instruments
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG962E 60MHz 2Ch Classic-Series Arbitrary Waveform Generator - UTG962E - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, Sync
Inputs 2
Minimum 60 MHz
View Details
5 to 9 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-5N9G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details