ADC, Flash Method, 8-Bit, 1 Func, 1 Channel, Parallel, 8 Bits Access, CMOS, PDSO24
IC ADC 8BIT 20MSPS HS 24-TSSOP
8 Bit Analog to Digital Converter Input 1 24-TSSOP
8 Bit Analog to Digital Converter Input 1 24-TSSOP
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC5510IPWG4 | TLC5510IPWG4 | TLC5510IPWG4 |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | ||
| Package Type | SOP; SSOP; TSSOP24 | 24-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) |
| Packing Method | Tube; Tube | Tube; Tube | Tube; Tube |