8-Bit, 45.5 kSPS ADC Serial Out, Low Power, Compatible to TLC540/545/1540, Single Ch. 8-PDIP
TLC548 8-Bit, 45.5 kSPS ADC Serial Out, Low Power, Compatible to TLC540/545/1540, Single Ch.
Manufacturer: Texas Instruments
Win Source Part Number: 1108363-TLC548IP
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 8
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Analog Supply Voltage: 3 V to 6 V
Digital Supply Voltage: 3 V to 6 V
Sampling Rate: 45.5k
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
8-Bit 45.5kSPS SPI ADC, Single-Ended, 8-PDIP Product overview: TLC548IP from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC548IP can be used for catalog matching and distributor lookup.
8 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP
IC ADC 8BIT SAR 8DIP
8 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC548IP | TLC548IP | 1108363-TLC548IP | 700-TLC548IP | 296-2937-5-ND | TLC548IP | TLC548IP |
| Product Name | TLC548 8-Bit, 45.5 kSPS ADC Serial Out, Low Power, Compatible to TLC540/545/1540, Single Ch. | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC548IP | 8-bit Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | Serial | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | PDIP,SOIC | DIP; PDIP; PDIP8 | DIP; PDIP; 8-PDIP | P | DIP; PDIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) |
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 0.5000 LSB |