Manufacturer: Texas Instruments
Win Source Part Number: 1108359-TLC545CN
Packaging: Tube/Rail
Features: Selectable Address
Configuration: MUX-S/H-ADC
Number of Inputs: 20
Input Type: Single Ended
Number of Bits: 8
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-PDIP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 76k
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 13
8 Bit Analog to Digital Converter 20 Input 1 SAR 28-PDIP
ADC, Successive Approximation, 8-Bit, 1 Func, 19 Channel, Serial Access, PDIP28
8-Bit, 76 kSPS ADC Serial Out, On-Chip 20 Ch. Analog Mux, 19 Ch. 28-PDIP Product overview: TLC545CN from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC545CN can be used for catalog matching and distributor lookup.
8 Bit Analog to Digital Converter 20 Input 1 SAR 28-PDIP
IC ADC 8BIT SAR 28DIP
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1108359-TLC545CN | 296-2929-5-ND | TLC545CN | 700-TLC545CN | TLC545CN | TLC545CN |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC545CN | Analog to Digital Converters (ADC) | 8-bit Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | SPI; SPI | SPI; SPI | Serial | Serial, SPI | ||
| Package Type | DIP; PDIP; 28-PDIP | DIP; PDIP; "28-DIP (0.600"", 15.24mm)" | DIP; DIP28 | DIP | DIP; 28-DIP (0.600\", 15.24mm) | DIP; 28-DIP (0.600\", 15.24mm) |
| Packing Method | Tube; Tube/Rail | Tube | Tube; Tube | Tube; Tube | Tube; TubeTube | |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | |
| Sample Rate | 76 kSamples/Sec | 76 kSamples/Sec | 76 kSamples/Sec |