8-Bit, 25kSPS ADC Serial-Out, On-Chip 11-Ch. Analog MUX 20-PLCC
Manufacturer: Texas Instruments
Win Source Part Number: 054977-TLC542IFN
Packaging: Tube/Rail
Features: Selectable Address
Configuration: MUX-S/H-ADC
Number of Inputs: 11
Input Type: Single Ended
Number of Bits: 8
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-PLCC (9x9)
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 25k
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
TLC542 8-Bit, 25kSPS ADC Serial-Out, On-Chip 11-Ch. Analog MUX
8 Bit Analog to Digital Converter 11 Input 1 SAR 20-PLCC (9x9)
8-Bit 25kSPS SPI ADC, 11-Ch MUX, PLCC Product overview: TLC542IFN from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC542IFN can be used for catalog matching and distributor lookup.
8 Bit Analog to Digital Converter 11 Input 1 SAR 20-PLCC (9x9)
IC ADC 8BIT SAR 20PLCC
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC542IFN | 054977-TLC542IFN | TLC542IFN | 296-1334-5-ND | 700-TLC542IFN | TLC542IFN | TLC542IFN |
| Product Name | TLC542 8-Bit, 25kSPS ADC Serial-Out, On-Chip 11-Ch. Analog MUX | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC542IFN | Analog to Digital Converters (ADC) | 8-bit Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI; SPI | Serial | SPI; SPI | SPI | ||
| Package Type | PDIP,PLCC,SOIC | PLCC; 20-PLCC (9x9) | PLCC; PLCC20 | PLCC; 20-LCC (J-Lead) | PLCC | 20-LCC (J-Lead) | 20-LCC (J-Lead) |
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 0.5000 LSB |