Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) TLC542CNG4

Description
8 Bit Analog to Digital Converter 11 Input 1 SAR 20-PDIP
Request a Quote Datasheet
Description
8 Bit Analog to Digital Converter 11 Input 1 SAR 20-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - TLC542CNG4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
TLC542CNG4-ND
Analog to Digital Converters (ADC) TLC542CNG4-ND
8 Bit Analog to Digital Converter 11 Input 1 SAR 20-PDIP

8 Bit Analog to Digital Converter 11 Input 1 SAR 20-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - TLC542CNG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
TLC542CNG4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) TLC542CNG4
IC ADC 8BIT SAR 20DIP

IC ADC 8BIT SAR 20DIP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - TLC542CNG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
TLC542CNG4
Data Acquisition - Analog to Digital Converters (ADC) TLC542CNG4
IC ADC 8BIT SAR 20DIP

IC ADC 8BIT SAR 20DIP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - TLC542CNG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
TLC542CNG4
Analog to Digital Converters (ADC) TLC542CNG4
8 Bit Analog to Digital Converter 11 Input 1 SAR 20-PDIP

8 Bit Analog to Digital Converter 11 Input 1 SAR 20-PDIP

Buy Now

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number TLC542CNG4-ND TLC542CNG4 TLC542CNG4 TLC542CNG4
Product Name Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI; SPI
Package Type DIP; PDIP; "20-DIP (0.300"", 7.62mm)" DIP; 20-DIP (0.300\", 7.62mm) DIP; 20-DIP (0.300\", 7.62mm)
Packing Method Tube Tube; Tube Tube; Tube
Resolution 8 bits 8 bits
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

ADC101S021 Single  Channel, 50 to 200 ksps, 10-Bit A/D Converter - ADC101S021CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - 336-2198-5-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
View Details
6 suppliers
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500SCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Analogue to Digital Converters - 1904993P - RS Components, Ltd.
Specs
Package Type SSOP; TSSOP; TSSOP
Resolution 24 bits
ADC Type Sigma-Delta; Delta Sigma
View Details