Texas Instruments TLC541 8-Bit, 40 kSPS ADC Serial-Out, On-Chip 12-Ch. Analog Mux, 11 Ch. TLC541IFN

Description
8-Bit, 40 kSPS ADC Serial-Out, On-Chip 12-Ch. Analog Mux, 11 Ch. 20-PLCC
Request a Quote Datasheet
Description
8-Bit, 40 kSPS ADC Serial-Out, On-Chip 12-Ch. Analog Mux, 11 Ch. 20-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC541 8-Bit, 40 kSPS ADC Serial-Out, On-Chip 12-Ch. Analog Mux, 11 Ch. - TLC541IFN - Texas Instruments
Dallas, TX, United States
TLC541 8-Bit, 40 kSPS ADC Serial-Out, On-Chip 12-Ch. Analog Mux, 11 Ch.
TLC541IFN
TLC541 8-Bit, 40 kSPS ADC Serial-Out, On-Chip 12-Ch. Analog Mux, 11 Ch. TLC541IFN
8-Bit, 40 kSPS ADC Serial-Out, On-Chip 12-Ch. Analog Mux, 11 Ch. 20-PLCC

8-Bit, 40 kSPS ADC Serial-Out, On-Chip 12-Ch. Analog Mux, 11 Ch. 20-PLCC

Buy Now Datasheet
 - TLC541IFN - Rochester Electronics
Newburyport, MA, United States
TLC541 8-Bit, 40 kSPS ADC Serial-Out, On-Chip 12-Ch. Analog Mux, 11 Ch.

TLC541 8-Bit, 40 kSPS ADC Serial-Out, On-Chip 12-Ch. Analog Mux, 11 Ch.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-2923-5-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-2923-5-ND
Analog to Digital Converters (ADC) 296-2923-5-ND
8 Bit Analog to Digital Converter 11 Input 1 SAR 20-PLCC (9x9)

8 Bit Analog to Digital Converter 11 Input 1 SAR 20-PLCC (9x9)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC541IFN
1108355-TLC541IFN
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC541IFN 1108355-TLC541IFN
Manufacturer: Texas Instruments Win Source Part Number: 1108355-TLC541IFN Packaging: Tube/Rail Features: Selectable Address Configuration: MUX-S/H-ADC Number of Inputs: 11 Input Type: Single Ended Number of Bits: 8 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-PLCC (9x9) Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 40k Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108355-TLC541IFN
Packaging: Tube/Rail
Features: Selectable Address
Configuration: MUX-S/H-ADC
Number of Inputs: 11
Input Type: Single Ended
Number of Bits: 8
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-PLCC (9x9)
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 40k
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit Analog-to-Digital Converter IC
700-TLC541IFN
8-bit Analog-to-Digital Converter IC 700-TLC541IFN
8-Bit 40kSPS SPI ADC, 12-Ch Mux, PLCC Product overview: TLC541IFN from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC541IFN can be used for catalog matching and distributor lookup.

8-Bit 40kSPS SPI ADC, 12-Ch Mux, PLCC Product overview: TLC541IFN from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC541IFN can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - TLC541IFN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
TLC541IFN
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) TLC541IFN
IC ADC 8BIT SAR 20PLCC

IC ADC 8BIT SAR 20PLCC

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - TLC541IFN - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
TLC541IFN
Data Acquisition - Analog to Digital Converters (ADC) TLC541IFN
IC ADC 8BIT SAR 20PLCC

IC ADC 8BIT SAR 20PLCC

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - TLC541IFN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
TLC541IFN
Analog to Digital Converters (ADC) TLC541IFN
8 Bit Analog to Digital Converter 11 Input 1 SAR 20-PLCC (9x9)

8 Bit Analog to Digital Converter 11 Input 1 SAR 20-PLCC (9x9)

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number TLC541IFN TLC541IFN 296-2923-5-ND 1108355-TLC541IFN 700-TLC541IFN TLC541IFN TLC541IFN TLC541IFN
Product Name TLC541 8-Bit, 40 kSPS ADC Serial-Out, On-Chip 12-Ch. Analog Mux, 11 Ch. Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC541IFN 8-bit Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI Serial SPI; SPI SPI; SPI SPI SPI; SPI
Package Type PDIP,PLCC,SOIC PLCC; PLCC20 PLCC; 20-LCC (J-Lead) PLCC; 20-PLCC (9x9) PLCC 20-LCC (J-Lead) 20-LCC (J-Lead)
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits
INL 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0831-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0831CCWMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
ADC07D1520 Low Power, 7-Bit, Dual 1.5 GSPS or Single 3.0 GSPS A/D Conv - ADC07D1520CIYB/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type HLQFP
Screening Level Catalog
View Details
6 suppliers