8-Bit, 75 kSPS ADC Serial-Out, On-Chip 12-Ch. Analog Mux, 11 Ch. 20-PLCC
TLC540 8-Bit, 75 kSPS ADC Serial-Out, On-Chip 12-Ch. Analog Mux, 11 Ch.
8-Bit 75kSPS SPI ADC, 12-Ch Mux, PLCC Product overview: TLC540IFN from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC540IFN can be used for catalog matching and distributor lookup.
8 Bit Analog to Digital Converter 11 Input 1 SAR 20-PLCC (9x9)
Manufacturer: Texas Instruments
Win Source Part Number: 141761-TLC540IFN
Packaging: Tube/Rail
Features: Selectable Address
Configuration: MUX-S/H-ADC
Number of Inputs: 11
Input Type: Single Ended
Number of Bits: 8
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-PLCC (9x9)
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 75k
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
8 Bit Analog to Digital Converter 11 Input 1 SAR 20-PLCC (9x9)
IC ADC 8BIT SAR 20PLCC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC540IFN | TLC540IFN | 700-TLC540IFN | 296-2920-5-ND | 141761-TLC540IFN | TLC540IFN | TLC540IFN |
| Product Name | TLC540 8-Bit, 75 kSPS ADC Serial-Out, On-Chip 12-Ch. Analog Mux, 11 Ch. | 8-bit Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC540IFN | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | Serial | SPI | SPI; SPI | SPI; SPI | ||
| Package Type | PDIP,PLCC,SOIC | PLCC; PLCC20 | PLCC | PLCC; 20-LCC (J-Lead) | PLCC; 20-PLCC (9x9) | 20-LCC (J-Lead) | 20-LCC (J-Lead) |
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 0.5000 LSB |