Texas Instruments Standard Linear and Logic Ic, 16Bit Adc, Smd, 4545, Soic8; Resolution (Bits) Texas Instruments TLC4545ID

Description
IC, 16BIT ADC, SMD, 4545, SOIC8; Resolution (Bits):16bit; Sampling Rate:200kSPS; Input Channel Type:Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC RoHS Compliant: Yes
Description
IC, 16BIT ADC, SMD, 4545, SOIC8; Resolution (Bits):16bit; Sampling Rate:200kSPS; Input Channel Type:Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, 16Bit Adc, Smd, 4545, Soic8; Resolution (Bits) Texas Instruments - 26AJ9911 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 16Bit Adc, Smd, 4545, Soic8; Resolution (Bits) Texas Instruments
26AJ9911
Ic, 16Bit Adc, Smd, 4545, Soic8; Resolution (Bits) Texas Instruments 26AJ9911
IC, 16BIT ADC, SMD, 4545, SOIC8; Resolution (Bits):16bit; Sampling Rate:200kSPS; Input Channel Type:Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC RoHS Compliant: Yes

IC, 16BIT ADC, SMD, 4545, SOIC8; Resolution (Bits):16bit; Sampling Rate:200kSPS; Input Channel Type:Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 26AJ9911
Product Name Ic, 16Bit Adc, Smd, 4545, Soic8; Resolution (Bits) Texas Instruments
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 708 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details