Advanced LinEPIC Self-Calibrating Precision Dual Operational Amplifier 8-SOIC -40 to 125
Dual Op Amp, 4.7MHz BW, 100uV Vos, 2.5mA, 2V-6V, 8-SOIC Product overview: TLC4502QD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4.7MHz, 2.5mA, 2V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4.7MHz, 2.5mA, 2V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC4502QD can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 139790-TLC4502QD
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.5 V/μs
Current - Input Bias: 1nA
Voltage - Input Offset: 10μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 6 V, ±2 V to 3 V
Operating Supply Current: 2.5mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 4.7MHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Operational Amplifier, 2 Func, 100uV Offset-Max, CMOS, PDSO8
IC CMOS 2 CIRCUIT 8SOIC
Precision Amplifiers Adv LinEPIC Self-Cal Precision Dual
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC4502QD | 687-TLC4502QD | 139790-TLC4502QD | TLC4502QD | TLC4502QD | TLC4502QD | TLC4502QD |
| Product Name | TLC4502 Advanced LinEPIC Self-Calibrating Precision Dual Operational Amplifier | Dual 4.7MHz 2.5mA 2V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC4502QD | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 4 to 6 volts | 4 to 6 volts | 4 to 6 volts | 4 volts | |||
| VOS | 0.1000 millivolts | 0.0100 millivolts | 0.0100 millivolts | ||||
| Quiescent Current (IQ) | 3500 microamps | ||||||
| CMRR | 90 dB |