The TLC4502AM is a precision dual operational amplifier designed by Texas Instruments, featuring self-calibrating technology that minimizes input offset voltage to a maximum of 40 µV. It offers a low input offset voltage drift of 1 µV/°C and an input bias current of just 1 pA. The amplifier provides a high open-loop gain of 120 dB and a gain bandwidth product of 4.7 MHz, making it suitable for high-performance applications. This device supports rail-to-rail output voltage swing and is capable of driving capacitive loads of up to 1000 pF. It has a slew rate of 2.5 V/µs and can deliver an output current of ±50 mA. The calibration process takes approximately 300 ms, after which the device operates as a standard operational amplifier without the calibration circuitry affecting the signal path. The TLC4502AM is characterized for operation over a temperature range of -55°C to 125°C, making it suitable for high-reliability automotive applications. It is available in various package options, including the FK package. This operational amplifier is ideal for applications such as data acquisition systems, measurement equipment, and industrial control systems.
Advanced,Self-Calibr
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | TLC4502AMFKB |
| Product Name | TLC4502AM Advanced,Self-Calibrating, Precision, Dual Operational Amplifier |
| Supply Voltage (VS) | 4 to 6 volts |
| VOS | 0.0500 millivolts |
| Quiescent Current (IQ) | 3500 microamps |
| CMRR | 90 dB |
| GBW | 4.7 MHz |