Differential Comparator With Strobes 8-SOIC -40 to 85
Differential Comparator, 1-Ch, 165ns, 30V, 8-SOIC, TTL Out Product overview: LM211DRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 30V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM211DRG4 can be used for catalog matching and distributor lookup.
IC DIFF COMPARATOR W/STRB 8SOIC
HIGH SPEED COMPARATOR, 115NS, SOIC-8; Comparator Type:High Speed; No. of Comparators:1 Comparator; Response Time:115ns; Supply Voltage Range:3.5V to 30V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:CMOS, MOS, Open RoHS Compliant: Yes
Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL 8-SOIC
Analog Comparators Single Strobed Differential
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LM211DRG4 | 692-LM211DRG4 | LM211DRG4 | 33AH4062 | LM211DRG4 | LM211DRG4 |
| Product Name | LM211 Differential Comparator With Strobes | 30V SOIC Linear Comparator IC | Linear - Comparators | High Speed Comparator, 115Ns, Soic-8; Comparator Type Texas Instruments | Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 3.5 to 30 volts | 3.5 to 30 volts | 3.5 to 30 volts | |||
| VOS | 3 millivolts | 3 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |