Ultra Low Power, RRO, Fully-Differential Amplifier 8-SOIC -40 to 125
Ultra Low Power, RRO, Fully-Differential Amplifier 8-SOIC -40 to 125 Product overview: THS4531AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4531AIDR can be used for catalog matching and distributor lookup.
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1267191-THS4531AIDR
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Differential, Rail-to-Rail
Supply Current: 250μA
Amplifier Type: Differential
Slew Rate: 390V/μs
Gain Bandwidth Product: 27MHz
Current - Input Bias: 200nA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: THS4531
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Supply Voltage , Single/Dual (±): 2.5V ~ 5.5V
IC OPAMP DIFF 1 CIRCUIT 8SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-SOIC
Differential Amplifiers Ultra Lo Pwr RRO Fully-Diff Amp
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4531AIDR | 687-THS4531AIDR | 296-THS4531AIDRTR-ND | 1267191-THS4531AIDR | THS4531AIDR | THS4531AIDR | THS4531AIDR | THS4531AIDR |
| Product Name | THS4531A Ultra Low Power, RRO, Fully-Differential Amplifier | Low-Power SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4531AIDR | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers |
| Device Type | Differential Amplifiers | |||||||
| Standards and Certifications | RoHS | |||||||
| Package Type | QFN,SOIC,VSSOP | Tape and Reel | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||||
| Standards | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 5.5 volts | 2.5 to 5.5 volts |