Texas Instruments Linear - Linear - Comparators - TLC3702IP TLC3702IP

Description
Manufacturer: Texas Instruments Win Source Part Number: 054960-TLC3702IP Packaging: Tube/Rail Type: General Purpose Mounting: Through Hole Output Type: CMOS, Push-Pull, TTL Number of Elements: 2 Current - Quiescent (Max): 65μA Voltage - Input Offset (Max): 5mV @ 10V Current - Input Bias (Max): 5pA @ 5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 84dB CMRR Propagation Delay (Max): 4.5μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 3 V to 16 V Alternative Parts (Cross-Reference): TS3702IN; TLC3702IPE4; 5962-9153201QHA; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 054960-TLC3702IP Packaging: Tube/Rail Type: General Purpose Mounting: Through Hole Output Type: CMOS, Push-Pull, TTL Number of Elements: 2 Current - Quiescent (Max): 65μA Voltage - Input Offset (Max): 5mV @ 10V Current - Input Bias (Max): 5pA @ 5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 84dB CMRR Propagation Delay (Max): 4.5μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 3 V to 16 V Alternative Parts (Cross-Reference): TS3702IN; TLC3702IPE4; 5962-9153201QHA; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TLC3702IP - 054960-TLC3702IP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLC3702IP
054960-TLC3702IP
Linear - Linear - Comparators - TLC3702IP 054960-TLC3702IP
Manufacturer: Texas Instruments Win Source Part Number: 054960-TLC3702IP Packaging: Tube/Rail Type: General Purpose Mounting: Through Hole Output Type: CMOS, Push-Pull, TTL Number of Elements: 2 Current - Quiescent (Max): 65μA Voltage - Input Offset (Max): 5mV @ 10V Current - Input Bias (Max): 5pA @ 5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 84dB CMRR Propagation Delay (Max): 4.5μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 3 V to 16 V Alternative Parts (Cross-Reference): TS3702IN; TLC3702IPE4; 5962-9153201QHA; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 054960-TLC3702IP
Packaging: Tube/Rail
Type: General Purpose
Mounting: Through Hole
Output Type: CMOS, Push-Pull, TTL
Number of Elements: 2
Current - Quiescent (Max): 65μA
Voltage - Input Offset (Max): 5mV @ 10V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 84dB CMRR
Propagation Delay (Max): 4.5μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 3 V to 16 V
Alternative Parts (Cross-Reference): TS3702IN; TLC3702IPE4; 5962-9153201QHA;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 054960-TLC3702IP
Product Name Linear - Linear - Comparators - TLC3702IP
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products