Serial Out, Low Power with Built-In Conversion Clock & 8x FIFO, 4 Channels 20-SOIC -40 to 85
14 Bit Analog to Digital Converter 2, 4 Input 1 SAR 20-SOIC
14 Bit Analog to Digital Converter 2, 4 Input 1 SAR 20-SOIC
IC ADC 14BIT SAR 20SOIC
IC ADC 14BIT SAR 20SOIC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC3574IDWG4 | TLC3574IDWG4-ND | TLC3574IDWG4 | TLC3574IDWG4 | TLC3574IDWG4 |
| Product Name | TLC3574 Serial Out, Low Power with Built-In Conversion Clock & 8x FIFO, 4 Channels | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | PDIP,SOIC,TSSOP | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; 20-SOIC (0.295\", 7.50mm Width) | 20-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | ||||
| Resolution | 14 bits | 14 bits | 14 bits | ||
| INL | 1.5 LSB |