Texas Instruments TLC3548 14-bit, 5V, 200KSPS, 8-Channel Unipolar ADC TLC3548IDWR

Description
14-bit, 5V, 200KSPS, 8-Channel Unipolar ADC 24-SOIC -40 to 85
Request a Quote Datasheet
Description
14-bit, 5V, 200KSPS, 8-Channel Unipolar ADC 24-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC3548 14-bit, 5V, 200KSPS, 8-Channel Unipolar ADC - TLC3548IDWR - Texas Instruments
Dallas, TX, United States
TLC3548 14-bit, 5V, 200KSPS, 8-Channel Unipolar ADC
TLC3548IDWR
TLC3548 14-bit, 5V, 200KSPS, 8-Channel Unipolar ADC TLC3548IDWR
14-bit, 5V, 200KSPS, 8-Channel Unipolar ADC 24-SOIC -40 to 85

14-bit, 5V, 200KSPS, 8-Channel Unipolar ADC 24-SOIC -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC3548IDWR
1268975-TLC3548IDWR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC3548IDWR 1268975-TLC3548IDWR
Manufacturer: Texas Instruments Win Source Part Number: 1268975-TLC3548IDWR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 24-SOIC (0.295", 7.50mm Width) Configuration: MUX-S/H-ADC Number of Inputs: 4, 8 Operating Supply Voltage: 5V Input Type: Pseudo-Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 14 Number of Converters: 1 Family Name: TLC3548 Categories: Integrated Circuits (ICs) Sampling Rate: 200k Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): AD7858LBNZ; AD7858LBN; AD7858LAN; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1268975-TLC3548IDWR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 24-SOIC (0.295", 7.50mm Width)
Configuration: MUX-S/H-ADC
Number of Inputs: 4, 8
Operating Supply Voltage: 5V
Input Type: Pseudo-Differential, Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 14
Number of Converters: 1
Family Name: TLC3548
Categories: Integrated Circuits (ICs)
Sampling Rate: 200k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): AD7858LBNZ; AD7858LBN; AD7858LAN;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog to Digital Converters (ADC) - TLC3548IDWR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
TLC3548IDWR-ND
Analog to Digital Converters (ADC) TLC3548IDWR-ND
14 Bit Analog to Digital Converter 4, 8 Input 1 SAR 24-SOIC

14 Bit Analog to Digital Converter 4, 8 Input 1 SAR 24-SOIC

Buy Now Datasheet
Singapore, Singapore
5V SOIC Analog-to-Digital Converter IC
700-TLC3548IDWR
5V SOIC Analog-to-Digital Converter IC 700-TLC3548IDWR
14-bit 8-Ch Unipolar ADC, 200KSPS, SPI, 5V, SOIC Product overview: TLC3548IDWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC3548IDWR can be used for catalog matching and distributor lookup.

14-bit 8-Ch Unipolar ADC, 200KSPS, SPI, 5V, SOIC Product overview: TLC3548IDWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC3548IDWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - TLC3548IDWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
TLC3548IDWR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) TLC3548IDWR
IC ADC 14BIT SAR 24SOIC

IC ADC 14BIT SAR 24SOIC

Supplier's Site
Analog to Digital Converters (ADC) - TLC3548IDWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
TLC3548IDWR
Analog to Digital Converters (ADC) TLC3548IDWR
14 Bit Analog to Digital Converter 4, 8 Input 1 SAR 24-SOIC

14 Bit Analog to Digital Converter 4, 8 Input 1 SAR 24-SOIC

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - TLC3548IDWR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
TLC3548IDWR
Data Acquisition - Analog to Digital Converters (ADC) TLC3548IDWR
IC ADC 14BIT SAR 24SOIC

IC ADC 14BIT SAR 24SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number TLC3548IDWR 1268975-TLC3548IDWR TLC3548IDWR-ND 700-TLC3548IDWR TLC3548IDWR TLC3548IDWR TLC3548IDWR
Product Name TLC3548 14-bit, 5V, 200KSPS, 8-Channel Unipolar ADC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC3548IDWR Analog to Digital Converters (ADC) 5V SOIC Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI SPI; SPI
Package Type SOIC,TSSOP SOIC SOIC; "24-SOIC (0.295"", 7.50mm Width)" SOIC 24-SOIC (0.295\", 7.50mm Width) SOIC; 24-SOIC (0.295\", 7.50mm Width)
Screening Level Catalog
Resolution 14 bits 14 bits 14 bits 14 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC102S021 2 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC102S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - ADC0838CCWW/NOPB - Quarktwin Technology Ltd.
Specs
Packing Method Bulk; Bulk
View Details
ADC081S021 Single Channel, 50 to 200 ksps, 8-Bit A/D Converter - ADC081S021CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
 - ADC1034CIWMX - Rochester Electronics
Specs
Interface Type Serial
Package Type PDSO20
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers