Texas Instruments Evaluation Boards - Analog to Digital Converters (ADCs) - TLC3548EVM TLC3548EVM

Description
Manufacturer: Texas Instruments Win Source Part Number: 796917-TLC3548EVM Data Interface: Serial Part Status: Obsolete(EOL) Supplied Contents: Board(s) Resolution: 14 Utilized IC / Part: TLC3548 Number of Converters: 1 Input Range: 0 ~ 5 V Family Name: TLC3548 Categories: Development Boards, Kits, Programmers Sampling Rate: 200k Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 796917-TLC3548EVM Data Interface: Serial Part Status: Obsolete(EOL) Supplied Contents: Board(s) Resolution: 14 Utilized IC / Part: TLC3548 Number of Converters: 1 Input Range: 0 ~ 5 V Family Name: TLC3548 Categories: Development Boards, Kits, Programmers Sampling Rate: 200k Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Evaluation Boards - Analog to Digital Converters (ADCs) - TLC3548EVM
796917-TLC3548EVM
Evaluation Boards - Analog to Digital Converters (ADCs) - TLC3548EVM 796917-TLC3548EVM
Manufacturer: Texas Instruments Win Source Part Number: 796917-TLC3548EVM Data Interface: Serial Part Status: Obsolete(EOL) Supplied Contents: Board(s) Resolution: 14 Utilized IC / Part: TLC3548 Number of Converters: 1 Input Range: 0 ~ 5 V Family Name: TLC3548 Categories: Development Boards, Kits, Programmers Sampling Rate: 200k Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 796917-TLC3548EVM
Data Interface: Serial
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Resolution: 14
Utilized IC / Part: TLC3548
Number of Converters: 1
Input Range: 0 ~ 5 V
Family Name: TLC3548
Categories: Development Boards, Kits, Programmers
Sampling Rate: 200k
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 796917-TLC3548EVM
Product Name Evaluation Boards - Analog to Digital Converters (ADCs) - TLC3548EVM
Interface Type Serial; Serial
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8937B-ASR - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Analogue to Digital Converters - 8209328P - RS Components, Ltd.
Specs
Package Type TSOT
Resolution 12 bits
ADC Type SAR; SAR
View Details
Analog to Digital Converters (ADC) - ADC0803LCN/NOPB-TI - Quarktwin Technology Ltd.
Specs
Package Type DIP; 20-DIP (0.300\", 7.62mm)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500AUSCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers