Texas Instruments TLC3548 14-bit, 5V, 200KSPS, 8-Channel Unipolar ADC TLC3548CPW

Description
14-bit, 5V, 200KSPS, 8-Channel Unipolar ADC 24-TSSOP 0 to 70
Request a Quote Datasheet
Description
14-bit, 5V, 200KSPS, 8-Channel Unipolar ADC 24-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC3548 14-bit, 5V, 200KSPS, 8-Channel Unipolar ADC - TLC3548CPW - Texas Instruments
Dallas, TX, United States
TLC3548 14-bit, 5V, 200KSPS, 8-Channel Unipolar ADC
TLC3548CPW
TLC3548 14-bit, 5V, 200KSPS, 8-Channel Unipolar ADC TLC3548CPW
14-bit, 5V, 200KSPS, 8-Channel Unipolar ADC 24-TSSOP 0 to 70

14-bit, 5V, 200KSPS, 8-Channel Unipolar ADC 24-TSSOP 0 to 70

Buy Now Datasheet
 - TLC3548CPW - Rochester Electronics
Newburyport, MA, United States
TLC3548 14-bit, 5V, 200KSPS, 8-Channel Unipolar ADC

TLC3548 14-bit, 5V, 200KSPS, 8-Channel Unipolar ADC

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-34357-5-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-34357-5-ND
Analog to Digital Converters (ADC) 296-34357-5-ND
14 Bit Analog to Digital Converter 4, 8 Input 1 SAR 24-TSSOP

14 Bit Analog to Digital Converter 4, 8 Input 1 SAR 24-TSSOP

Buy Now Datasheet
Singapore, Singapore
5.5V TSSOP Analog-to-Digital Converter IC
700-TLC3548CPW
5.5V TSSOP Analog-to-Digital Converter IC 700-TLC3548CPW
14-bit 8-Ch Unipolar ADC, 200KSPS, SPI, 5.5V, TSSOP Product overview: TLC3548CPW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC3548CPW can be used for catalog matching and distributor lookup.

14-bit 8-Ch Unipolar ADC, 200KSPS, SPI, 5.5V, TSSOP Product overview: TLC3548CPW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC3548CPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC3548CPW
145046-TLC3548CPW
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC3548CPW 145046-TLC3548CPW
Manufacturer: Texas Instruments Win Source Part Number: 145046-TLC3548CPW Packaging: Tube/Rail Configuration: MUX-S/H-ADC Number of Inputs: 4, 8 Input Type: Pseudo-Differential, Single Ended Number of Bits: 14 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-TSSOP Analog Supply Voltage: 5V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 200k Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 145046-TLC3548CPW
Packaging: Tube/Rail
Configuration: MUX-S/H-ADC
Number of Inputs: 4, 8
Input Type: Pseudo-Differential, Single Ended
Number of Bits: 14
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-TSSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 200k
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - TLC3548CPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
TLC3548CPW
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) TLC3548CPW
IC ADC 14BIT SAR 24TSSOP

IC ADC 14BIT SAR 24TSSOP

Supplier's Site
Analog to Digital Converters (ADC) - TLC3548CPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
TLC3548CPW
Analog to Digital Converters (ADC) TLC3548CPW
14 Bit Analog to Digital Converter 4, 8 Input 1 SAR 24-TSSOP

14 Bit Analog to Digital Converter 4, 8 Input 1 SAR 24-TSSOP

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - TLC3548CPW - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
TLC3548CPW
Data Acquisition - Analog to Digital Converters (ADC) TLC3548CPW
IC ADC 14BIT SAR 24TSSOP

IC ADC 14BIT SAR 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number TLC3548CPW TLC3548CPW 296-34357-5-ND 700-TLC3548CPW 145046-TLC3548CPW TLC3548CPW TLC3548CPW TLC3548CPW
Product Name TLC3548 14-bit, 5V, 200KSPS, 8-Channel Unipolar ADC Analog to Digital Converters (ADC) 5.5V TSSOP Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC3548CPW Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI SPI; SPI SPI; SPI
Package Type SOIC,TSSOP SOP; SSOP; TSSOP24 TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" TSSOP SOP; SSOP; TSSOP; 24-TSSOP 24-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 14 bits 14 bits 14 bits 14 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - ADC08D500CIYB/S7002554 - Quarktwin Technology Ltd.
Specs
Package Type QFP; 128-LQFP Exposed Pad
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
2 suppliers
ADC0831-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0831CCWM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0808CCN - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
5 suppliers
 - ADC08238BIN - Rochester Electronics
Specs
Interface Type Serial
Package Type DIP; DIP20
Packing Method Tube; Tube
View Details
3 suppliers