14 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1268971-TLC3545IDGKR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Configuration: MUX-S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Pseudo-Differential
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 5V
Part Status: Obsolete(EOL)
Resolution: 14
Number of Converters: 1
Family Name: TLC3545
Categories: Integrated Circuits (ICs)
Sampling Rate: 200k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): AD7456BRM; AD7690BCPZRL; AD7687BCPZ;
Introduction Date: December 01, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC ADC 14BIT SAR 8VSSOP Product overview: TLC3545IDGKR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 14BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC3545IDGKR can be used for catalog matching and distributor lookup.
IC ADC 14BIT SAR 8VSSOP
14 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
IC ADC 14BIT SAR 8VSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC3545IDGKR-ND | 1268971-TLC3545IDGKR | 700-TLC3545IDGKR | TLC3545IDGKR | TLC3545IDGKR | TLC3545IDGKR |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC3545IDGKR | 14BIT Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI; SPI | SPI, Serial, 3-WIRE | SPI; SPI | ||
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP | MSOP | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Packing Method | Tape Reel | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| Resolution | 14 bits | 14 bits | 14 bits | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |