Texas Instruments TLC3544 14-bit, 5V, 200KSPS, 4-Channel Unipolar ADC TLC3544IDW

Description
14-bit, 5V, 200KSPS, 4-Channel Unipolar ADC 20-SOIC -40 to 85
Request a Quote Datasheet
Description
14-bit, 5V, 200KSPS, 4-Channel Unipolar ADC 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC3544 14-bit, 5V, 200KSPS, 4-Channel Unipolar ADC - TLC3544IDW - Texas Instruments
Dallas, TX, United States
TLC3544 14-bit, 5V, 200KSPS, 4-Channel Unipolar ADC
TLC3544IDW
TLC3544 14-bit, 5V, 200KSPS, 4-Channel Unipolar ADC TLC3544IDW
14-bit, 5V, 200KSPS, 4-Channel Unipolar ADC 20-SOIC -40 to 85

14-bit, 5V, 200KSPS, 4-Channel Unipolar ADC 20-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
5V SOIC Analog-to-Digital Converter IC
700-TLC3544IDW
5V SOIC Analog-to-Digital Converter IC 700-TLC3544IDW
14-bit 4-Ch Unipolar ADC, 200KSPS, SPI, 5V, SOIC Product overview: TLC3544IDW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC3544IDW can be used for catalog matching and distributor lookup.

14-bit 4-Ch Unipolar ADC, 200KSPS, SPI, 5V, SOIC Product overview: TLC3544IDW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC3544IDW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-10288-5-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-10288-5-ND
Analog to Digital Converters (ADC) 296-10288-5-ND
14 Bit Analog to Digital Converter 2, 4 Input 1 SAR 20-SOIC

14 Bit Analog to Digital Converter 2, 4 Input 1 SAR 20-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC3544IDW
032658-TLC3544IDW
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC3544IDW 032658-TLC3544IDW
Manufacturer: Texas Instruments Win Source Part Number: 032658-TLC3544IDW Packaging: Tube/Rail Configuration: MUX-S/H-ADC Number of Inputs: 2, 4 Input Type: Pseudo-Differential, Single Ended Number of Bits: 14 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 200k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 032658-TLC3544IDW
Packaging: Tube/Rail
Configuration: MUX-S/H-ADC
Number of Inputs: 2, 4
Input Type: Pseudo-Differential, Single Ended
Number of Bits: 14
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 200k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TLC3544IDW - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 14-Bit, 1 Func, 4 Channel, Serial Access, CMOS, PDSO20

ADC, Successive Approximation, 14-Bit, 1 Func, 4 Channel, Serial Access, CMOS, PDSO20

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - TLC3544IDW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
TLC3544IDW
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) TLC3544IDW
IC ADC 14BIT SAR 20SOIC

IC ADC 14BIT SAR 20SOIC

Supplier's Site
Analog to Digital Converters (ADC) - TLC3544IDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
TLC3544IDW
Analog to Digital Converters (ADC) TLC3544IDW
14 Bit Analog to Digital Converter 2, 4 Input 1 SAR 20-SOIC

14 Bit Analog to Digital Converter 2, 4 Input 1 SAR 20-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number TLC3544IDW 700-TLC3544IDW 296-10288-5-ND 032658-TLC3544IDW TLC3544IDW TLC3544IDW TLC3544IDW
Product Name TLC3544 14-bit, 5V, 200KSPS, 4-Channel Unipolar ADC 5V SOIC Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC3544IDW Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI SPI; SPI SPI; SPI Serial
Package Type SOIC,TSSOP SOIC SOIC; "20-SOIC (0.295"", 7.50mm Width)" SOIC; 20-SOIC SOIC; SOIC20 20-SOIC (0.295\", 7.50mm Width) SOIC; 20-SOIC (0.295\", 7.50mm Width)
Screening Level Catalog
Resolution 14 bits 14 bits 14 bits 14 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC084S021 4 Channel, 50 ksps to 200 Ksps, 8-Bit A/D Converter - ADC084S021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CIWMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
ADC101C021 I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Pin - ADC101C021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - ADC10158CIWM/48 - Quarktwin Technology Ltd.
Specs
Packing Method Bulk; Bulk
View Details