Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) TLC3541ID

Description
IC ADC 14BIT SAR 8SOIC
Datasheet
Description
IC ADC 14BIT SAR 8SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - TLC3541ID - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
TLC3541ID
Analog to Digital Converters (ADC) TLC3541ID
IC ADC 14BIT SAR 8SOIC

IC ADC 14BIT SAR 8SOIC

Supplier's Site Datasheet
Ic, 14Bit Adc, 200Ksps, 3541, Soic8; Resolution (Bits) Texas Instruments - 28AH5360 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 14Bit Adc, 200Ksps, 3541, Soic8; Resolution (Bits) Texas Instruments
28AH5360
Ic, 14Bit Adc, 200Ksps, 3541, Soic8; Resolution (Bits) Texas Instruments 28AH5360
IC, 14BIT ADC, 200KSPS, 3541, SOIC8; Resolution (Bits):14bit; Sampling Rate:200kSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes

IC, 14BIT ADC, 200KSPS, 3541, SOIC8; Resolution (Bits):14bit; Sampling Rate:200kSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number TLC3541ID 28AH5360
Product Name Analog to Digital Converters (ADC) Ic, 14Bit Adc, 200Ksps, 3541, Soic8; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 766 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
41 Isolated Standard Signal Conditioner Loop-powered | High Level of Accuracy - 41 A2 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details