The TLC2933AIPWR is a voltage-controlled oscillator (VCO) and phase frequency detector (PFD) integrated circuit for phase-locked loop systems, housed in a 14-terminal TSSOP package. It operates with a VCO frequency range of 30 MHz to 55 MHz at VDD = 3 V ±5%, 30 MHz to 60 MHz at VDD = 3.3 V ±5%, and 43 MHz to 110 MHz at VDD = 5 V ±5%, across a temperature range of -20°C to 75°C. The device uses an external bias resistor (RBIAS) to set the VCO frequency and includes selectable output frequency division (×1 or ×1/2) via the SELECT pin. Both VCO and PFD support inhibit functions for power-down mode. The package is compatible with standard reflow profiles and meets Level-1 moisture sensitivity requirements. The part is RoHS compliant with NIPDAU finish.
Phase Locked Loop 14-TSSOP -20 to 75
"Phase Lock Loop (PLL) IC 110MHz 1 14-TSSOP (0.173"", 4.40mm Width)"
"Phase Lock Loop (PLL) IC 110MHz 1 14-TSSOP (0.173"", 4.40mm Width)"
"Phase Lock Loop (PLL) IC 110MHz 1 14-TSSOP (0.173"", 4.40mm Width)"
Phase-locked loop 14-TSSOP -20 to 75 Product overview: TLC2933AIPWR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-TLC2933AIPWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1268930-TLC2933AIPWR
Packaging: Reel - TR
Type: Phase Lock Loop (PLL)
Operating Temperature Range: -20°C ~ 75°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 110MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.85 V ~ 5.25 V
Input: CMOS
Output: CMOS
PLL: Yes
Divider/Multiplier: Yes/No
Family Name: TLC2933
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Alternative Parts (Cross-Reference): TLC2933AIPW;
Introduction Date: August 12, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC PHASE LOCK LOOP 14TSSOP
IC PLL SYSTEM HP 14-TSSOP
IC PLL SYSTEM HP 14-TSSOP
Phase Lock Loop (PLL) IC 110MHz 1 14-TSSOP (0.173", 4.40mm Width)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) |
| Product Number | TLC2933AIPWR | 296-41678-1-ND | 728-TLC2933AIPWR | 1268930-TLC2933AIPWR | TLC2933AIPWR | TLC2933AIPWR | TLC2933AIPWR | TLC2933AIPWR |
| Product Name | TLC2933A Phase Locked Loop | Clock Generators, PLLs, Frequency Synthesizers | TSSOP Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - TLC2933AIPWR | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Package Type | TSSOP | Surface Mount; TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | Tape and Reel | Surface Mount | SSOP | Surface Mount; Surface Mount | Surface Mount; Surface Mount | Surface Mount; SSOP; 14-TSSOP (0.173\", 4.40mm Width) |
| Frequency | 60 MHz | 110 MHz | 130 MHz | 110 MHz | 110 MHz | 110 MHz | 110 MHz | 110 MHz |
| Operating Temperature | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 C (-4 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | |
| Features / Standards | RoHS | Lead-Free | RoHS | RoHS |