Texas Instruments TLC27M4A LinCMOS(TM) Precision Quad Operational Amplifier TLC27M4AIDRG4

Description
LinCMOS(TM) Precision Quad Operational Amplifier 14-SOIC -40 to 85
Request a Quote
Description
LinCMOS(TM) Precision Quad Operational Amplifier 14-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLC27M4A is a quad operational amplifier with a trimmed offset voltage of ±300µV maximum at 25°C and a low offset voltage drift of ±0.6µV/°C, designed for precision applications with low power consumption. It operates over a supply voltage range of 4V to 16V across the −40°C to 85°C temperature range, with a quiescent current of typically 120µA at 5V. The device features high input impedance of 6TΩ, output voltage range including the negative rail, and integrated ESD protection. It is available in a 14-pin SOIC package measuring 8.65mm × 3.9mm.

Datasheet Summary
Powered by GS/AI

The TLC27M4A is a quad operational amplifier with a trimmed offset voltage of ±300µV maximum at 25°C and a low offset voltage drift of ±0.6µV/°C, designed for precision applications with low power consumption. It operates over a supply voltage range of 4V to 16V across the −40°C to 85°C temperature range, with a quiescent current of typically 120µA at 5V. The device features high input impedance of 6TΩ, output voltage range including the negative rail, and integrated ESD protection. It is available in a 14-pin SOIC package measuring 8.65mm × 3.9mm.

Suppliers

Company
Product
Description
Supplier Links
TLC27M4A LinCMOS(TM) Precision Quad Operational Amplifier - TLC27M4AIDRG4 - Texas Instruments
Dallas, TX, United States
TLC27M4A LinCMOS(TM) Precision Quad Operational Amplifier
TLC27M4AIDRG4
TLC27M4A LinCMOS(TM) Precision Quad Operational Amplifier TLC27M4AIDRG4
LinCMOS(TM) Precision Quad Operational Amplifier 14-SOIC -40 to 85

LinCMOS(TM) Precision Quad Operational Amplifier 14-SOIC -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M4AIDRG4 - 1268914-TLC27M4AIDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M4AIDRG4
1268914-TLC27M4AIDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M4AIDRG4 1268914-TLC27M4AIDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1268914-TLC27M4AIDRG 4 Series: LinCMOS Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Amplifier Type: General Current - Input Bias: 0.7pA Voltage - Input Offset: 900μV Family Name: TLC27M4A Categories: Integrated Circuits (ICs) Operating Supply Current: 570μA Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Output Current per Channel: 30mA SR - Slew Rate: 0.62 V/μs GBP - Gain Bandwidth Product: 635kHz Dual Supply Voltage (±): 4 V ~ 16 V, ±2 V ~ 8 V Alternative Parts (Cross-Reference): TS27M4MD; TS27M4MDT; TS27M4ACDT; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Sensing & Instrumentation, Signal Processing, Medical, Communications & Networking, Audio, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 1268914-TLC27M4AIDRG4
Series: LinCMOS
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 0.7pA
Voltage - Input Offset: 900μV
Family Name: TLC27M4A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 570μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Output Current per Channel: 30mA
SR - Slew Rate: 0.62 V/μs
GBP - Gain Bandwidth Product: 635kHz
Dual Supply Voltage (±): 4 V ~ 16 V, ±2 V ~ 8 V
Alternative Parts (Cross-Reference): TS27M4MD; TS27M4MDT; TS27M4ACDT;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Sensing & Instrumentation, Signal Processing, Medical, Communications & Networking, Audio, Portable Devices

Buy Now Datasheet
Singapore, Singapore
525kHz Operational Amplifier IC
687-TLC27M4AIDRG4
525kHz Operational Amplifier IC 687-TLC27M4AIDRG4
4-Ch Op Amp GP 525kHz 14SOIC Product overview: TLC27M4AIDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 525kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 525kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27M4AIDRG4 can be used for catalog matching and distributor lookup.

4-Ch Op Amp GP 525kHz 14SOIC Product overview: TLC27M4AIDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 525kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 525kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27M4AIDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
IC OPAMP GP 635KHZ 14SOIC - 815-TLC27M4AIDRG4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 635KHZ 14SOIC
815-TLC27M4AIDRG4
IC OPAMP GP 635KHZ 14SOIC 815-TLC27M4AIDRG4
IC OPAMP GP 635KHZ 14SOIC

IC OPAMP GP 635KHZ 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number TLC27M4AIDRG4 1268914-TLC27M4AIDRG4 687-TLC27M4AIDRG4 815-TLC27M4AIDRG4
Product Name TLC27M4A LinCMOS(TM) Precision Quad Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M4AIDRG4 525kHz Operational Amplifier IC IC OPAMP GP 635KHZ 14SOIC
Standards RoHS RoHS
Supply Voltage (VS) 3 to 16 volts 4 to 16 volts
VOS 5 millivolts 0.9000 millivolts
Quiescent Current (IQ) 280 microamps
CMRR 65 dB
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC5801IMX - Rochester Electronics
Specs
Package Type SOP; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers
MC1558M Dual General-Purpose Operational Amplifier - 5962-9760301QPA - Texas Instruments
Specs
Supply Voltage (VS) 10 to 30 volts
VOS 5 millivolts
Quiescent Current (IQ) 2500 microamps
View Details
3 suppliers
Operational Amplifier IC - 687-CLC5633IN - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 410 V/µs
Bandwidth 130 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
MC1558M Dual General-Purpose Operational Amplifier - 5962-9760301Q2A - Texas Instruments
Specs
Supply Voltage (VS) 10 to 30 volts
VOS 5 millivolts
Quiescent Current (IQ) 2500 microamps
View Details
4 suppliers