Manufacturer: Texas Instruments
Win Source Part Number: 1268885-TLC27L2CPSRG
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Dual Op Amp, 85kHz BW, 1.1mV Vos, 16V, SOP-8 Product overview: TLC27L2CPSRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 85kHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 85kHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L2CPSRG4 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1268885-TLC27L2CPSRG4 | 687-TLC27L2CPSRG4 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L2CPSRG4 | Dual 85kHz 16V Operational Amplifier IC |
| Standards | RoHS | |
| Supply Voltage (VS) | 3 to 16 volts | |
| Slew Rate | 0.0500 V/µs |