Texas Instruments Standard Linear and Logic No. Of Amplifiers Texas Instruments TLC27L2ACP.

Description
No. of Amplifiers:2 Amplifier; Bandwidth:85kHz; Slew Rate:0.03V/µs; Supply Voltage Range:3V to 16V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; MSL:- RoHS Compliant: Yes
Description
No. of Amplifiers:2 Amplifier; Bandwidth:85kHz; Slew Rate:0.03V/µs; Supply Voltage Range:3V to 16V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Amplifiers Texas Instruments - 15AC0694 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Amplifiers Texas Instruments
15AC0694
No. Of Amplifiers Texas Instruments 15AC0694
No. of Amplifiers:2 Amplifier; Bandwidth:85kHz; Slew Rate:0.03V/µs; Supply Voltage Range:3V to 16V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; MSL:- RoHS Compliant: Yes

No. of Amplifiers:2 Amplifier; Bandwidth:85kHz; Slew Rate:0.03V/µs; Supply Voltage Range:3V to 16V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Amplifier and Comparator Chips
Product Number 15AC0694
Product Name No. Of Amplifiers Texas Instruments
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-416 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
2.5GHZ SOIC Rf Amplifier - 860-RF2126TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Package Type Reel - TR
View Details
Video Amps And Module - 737-LT1193CS8-E2 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Video / Wideband Amplifiers
View Details
Quad Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4706SBL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type SOIC; SOIC14
View Details
5 suppliers