Texas Instruments TLC27L2A LinCMOS(TM> Precision Dual Operational Amplifier TLC27L2ACDRG4

Description
LinCMOS(TM> Precision Dual Operational Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet
Description
LinCMOS(TM> Precision Dual Operational Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC27L2A LinCMOS(TM> Precision Dual Operational Amplifier - TLC27L2ACDRG4 - Texas Instruments
Dallas, TX, United States
TLC27L2A LinCMOS(TM> Precision Dual Operational Amplifier
TLC27L2ACDRG4
TLC27L2A LinCMOS(TM> Precision Dual Operational Amplifier TLC27L2ACDRG4
LinCMOS(TM> Precision Dual Operational Amplifier 8-SOIC 0 to 70

LinCMOS(TM> Precision Dual Operational Amplifier 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
85kHz Operational Amplifier IC
687-TLC27L2ACDRG4
85kHz Operational Amplifier IC 687-TLC27L2ACDRG4
2-Ch Op Amp GP 85kHz 8SOIC Product overview: TLC27L2ACDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 85kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L2ACDRG4 can be used for catalog matching and distributor lookup.

2-Ch Op Amp GP 85kHz 8SOIC Product overview: TLC27L2ACDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 85kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L2ACDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L2ACDRG4 - 1108242-TLC27L2ACDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L2ACDRG4
1108242-TLC27L2ACDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L2ACDRG4 1108242-TLC27L2ACDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1108242-TLC27L2ACDRG 4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.05 V/μs Current - Input Bias: 0.7pA Voltage - Input Offset: 900μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V Operating Supply Current: 29μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 110kHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108242-TLC27L2ACDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.05 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 900μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 29μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 110kHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC OPAMP GP 110KHZ 8SOIC - 815-TLC27L2ACDRG4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 110KHZ 8SOIC
815-TLC27L2ACDRG4
IC OPAMP GP 110KHZ 8SOIC 815-TLC27L2ACDRG4
IC OPAMP GP 110KHZ 8SOIC

IC OPAMP GP 110KHZ 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number TLC27L2ACDRG4 687-TLC27L2ACDRG4 1108242-TLC27L2ACDRG4 815-TLC27L2ACDRG4
Product Name TLC27L2A LinCMOS(TM> Precision Dual Operational Amplifier 85kHz Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L2ACDRG4 IC OPAMP GP 110KHZ 8SOIC
Standards RoHS RoHS
Supply Voltage (VS) 3 to 16 volts 3 to 16 volts 3 to 16 volts
VOS 5 millivolts 0.9000 millivolts
Quiescent Current (IQ) 17 microamps
CMRR 65 dB
Unlock Full Specs
to access all available technical data