Texas Instruments TLC272 Dual Single Supply Operational Amplifier TLC272CPSRG4

Description
Dual Single Supply Operational Amplifier 8-SO 0 to 70
Request a Quote Datasheet
Description
Dual Single Supply Operational Amplifier 8-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC272 Dual Single Supply Operational Amplifier - TLC272CPSRG4 - Texas Instruments
Dallas, TX, United States
TLC272 Dual Single Supply Operational Amplifier
TLC272CPSRG4
TLC272 Dual Single Supply Operational Amplifier TLC272CPSRG4
Dual Single Supply Operational Amplifier 8-SO 0 to 70

Dual Single Supply Operational Amplifier 8-SO 0 to 70

Buy Now Datasheet
Dual SMD 1.7MHz 5.3V Operational Amplifier IC - 687-TLC272CPSRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual SMD 1.7MHz 5.3V Operational Amplifier IC
687-TLC272CPSRG4
Dual SMD 1.7MHz 5.3V Operational Amplifier IC 687-TLC272CPSRG4
Dual Op Amp, 1.7MHz BW, 5.3V/µs SR, 16V, 8-SOIC, Surface Mount Product overview: TLC272CPSRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 1.7MHz, 5.3V, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SMD, 1.7MHz, 5.3V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC272CPSRG4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 1.7MHz BW, 5.3V/µs SR, 16V, 8-SOIC, Surface Mount Product overview: TLC272CPSRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 1.7MHz, 5.3V, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SMD, 1.7MHz, 5.3V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC272CPSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC272CPSRG4 - 796916-TLC272CPSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC272CPSRG4
796916-TLC272CPSRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC272CPSRG4 796916-TLC272CPSRG4
Manufacturer: Texas Instruments Win Source Part Number: 796916-TLC272CPSRG4 Series: LinCMOS Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.209", 5.30mm Width) Number of Circuits: 2 Mounting: SMD Amplifier Type: General Current - Input Bias: 0.7pA Voltage - Input Offset: 1.1mV Family Name: TLC272 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.9mA Manufacturer Package: 8-SO Output Current per Channel: 30mA SR - Slew Rate: 5.3 V/μs GBP - Gain Bandwidth Product: 2.2MHz Dual Supply Voltage (±): 3 V ~ 16 V, ±1.5 V ~ 8 V Introduction Date: February 15, 2004 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 796916-TLC272CPSRG4
Series: LinCMOS
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.209", 5.30mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Family Name: TLC272
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.9mA
Manufacturer Package: 8-SO
Output Current per Channel: 30mA
SR - Slew Rate: 5.3 V/μs
GBP - Gain Bandwidth Product: 2.2MHz
Dual Supply Voltage (±): 3 V ~ 16 V, ±1.5 V ~ 8 V
Introduction Date: February 15, 2004
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC272CPSRG4 687-TLC272CPSRG4 796916-TLC272CPSRG4
Product Name TLC272 Dual Single Supply Operational Amplifier Dual SMD 1.7MHz 5.3V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC272CPSRG4
Standards RoHS RoHS
Supply Voltage (VS) 3 to 16 volts 3 to 16 volts
VOS 10 millivolts 1.1 millivolts
Quiescent Current (IQ) 1600 microamps
CMRR 65 dB
Unlock Full Specs
to access all available technical data