The TLC272A is a precision dual operational amplifier utilizing Texas Instruments' LinCMOS technology, designed for applications requiring low offset voltage and high input impedance. It features a maximum input offset voltage of 2 mV at 25°C and a low offset voltage drift of typically 0.1 µV per month. The amplifier operates over a wide supply voltage range of 3 V to 16 V for temperatures from 0°C to 70°C, and 4 V to 16 V for extended temperature ranges of -40°C to 85°C and -55°C to 125°C. The TLC272A is suitable for single-supply operation and has a common-mode input voltage range that extends below the negative rail. It exhibits low noise performance, typically 25 nV/,àöHz at 1 kHz, and high input impedance of 10^12 ,Ѷ. The device is also equipped with internal ESD protection circuitry, capable of withstanding surge currents up to -100 mA without latch-up. Available in various packaging options, including small-outline and chip carrier versions, the TLC272A is ideal for applications such as transducer interfacing, analog calculations, and signal buffering.
LinCMOS(TM) Precision Dual Operational Amplifier 8-PDIP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | TLC272AIPE4 |
| Product Name | TLC272A LinCMOS(TM) Precision Dual Operational Amplifier |
| Standards | RoHS |
| Supply Voltage (VS) | 3 to 16 volts |
| VOS | 5 millivolts |
| Quiescent Current (IQ) | 1600 microamps |
| CMRR | 65 dB |