12 Bit Analog to Digital Converter 7, 8 Input 1 SAR 20-TSSOP
ADC, Successive Approximation, 12-Bit, 1 Func, 8 Channel, Serial Access, CMOS, PDSO20
8-CH 12-BIT SUCCESSIVE APPROXIMATION ADC, SERIAL ACCESS, PDSO20, GREEN, PLASTIC, TSSOP-20 Product overview: TLC2558CPW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC2558CPW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 764042-TLC2558CPW
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Configuration: MUX-S/H-ADC
Number of Inputs: 7, 8
Operating Supply Voltage: 5V
Input Type: Pseudo-Differential,
Architecture: SAR
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Part Status: Obsolete(EOL)
Resolution: 12
Number of Converters: 1
Family Name: TLC2558
Categories: Integrated Circuits (ICs)
Sampling Rate: 400k
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): AD7856ARS-REEL; AD7856KRZ-REEL; AD7856KR;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
12 Bit Analog to Digital Converter 7, 8 Input 1 SAR 20-TSSOP
IC ADC 12BIT SAR 20TSSOP
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC2558CPW-ND | TLC2558CPW | 700-TLC2558CPW | 764042-TLC2558CPW | TLC2558CPW | TLC2558CPW |
| Product Name | Analog to Digital Converters (ADC) | TSSOP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC2558CPW | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | SPI; SPI | Serial | SPI, Serial, 4-WIRE | SPI; SPI | ||
| Package Type | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP20 | TSSOP | SSOP | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | 20-TSSOP (0.173\", 4.40mm Width) |
| Packing Method | Tube | Tube; Tube | Tube; Tube | Tube; Tube | Tube; TubeTube | |
| Resolution | 12 bits | 12 bits | 12 bits | |||
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |