The TLC2552 is a dual-channel, 12-bit, serial analog-to-digital converter with a maximum throughput of 360 KSPS, designed for use with a single 5-V supply and featuring an autopower-down mode consuming 8 µA. It includes a rail-to-rail analog input with 500 kHz bandwidth and a SPI/DSP-compatible 3-wire interface. The TLC2552ID variant is packaged in an 8-pin SOIC and operates over the temperature range of -40°C to 85°C.
12-Bit, 400 kSPS ADC, Serial Out, TMS320 Compatible (up to 10MHz), Dual Ch. Auto Sweep 8-SOIC -40 to 85
12-Bit 400kSPS Dual Ch ADC, SPI, 5V, 8-SOIC Product overview: TLC2552ID from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC2552ID can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 143503-TLC2552ID
Packaging: Tube/Rail
Configuration: MUX-S/H-ADC
Number of Inputs: 2
Input Type: Single Ended
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 400k
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
12 Bit Analog to Digital Converter 2 Input 1 SAR 8-SOIC
ADC, Successive Approximation, 12-Bit, 1 Func, 2 Channel, Serial Access, CMOS, PDSO8
12 Bit Analog to Digital Converter 2 Input 1 SAR 8-SOIC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC ADC 12BIT SAR 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC2552ID | 700-TLC2552ID | 143503-TLC2552ID | 296-2911-5-ND | TLC2552ID | TLC2552ID | TLC2552ID | TLC2552ID |
| Product Name | TLC2552 12-Bit, 400 kSPS ADC, Serial Out, TMS320 Compatible (up to 10MHz), Dual Ch. Auto Sweep | Dual 5V SOIC Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC2552ID | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | IC 12BIT 400 KSPS ADC S/O 8-SOIC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI | SPI; SPI | SPI; SPI | Serial | |||
| Package Type | SOIC,VSSOP | D | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC8 | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| INL | 1 LSB |