The TLC2543MJB is a 12-bit analog-to-digital converter with 11 analog input channels and serial control, housed in a 20-pin ceramic dual in-line package (CDIP). It operates over a temperature range of -55°C to 125°C, features an on-chip system clock, inherent sample-and-hold function, and supports unipolar or bipolar operation with ±1 LSB max linearity error. Conversion time is 10 µs, and it includes end-of-conversion output, programmable MSB or LSB first, programmable power down, and programmable output data length. The device uses CMOS technology and provides differential high-impedance reference inputs for ratiometric conversion.
12-Bit 66 kSPS ADC Ser. Out, Pgrmable MSB/LSB First, Pgrmable Power Down/Output Data Length, 11 Ch 20-CDIP -55 to 125
ADC, Successive Approximation, 12-Bit, 1 Func, 11 Channel, Serial Access, CMOS, CDIP20
12-BIT 66KSPS ANALOG-TO-DIGITAL
Bit Analog to Digital Converter Input
12 Bit Analog to Digital Converter 11 Input 1 SAR 20-CDIP
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC2543MJB | TLC2543MJB | TLC2543MJB | TLC2543MJB | TLC2543MJB |
| Product Name | TLC2543M 12-Bit 66 kSPS ADC Ser. Out, Pgrmable MSB/LSB First, Pgrmable Power Down/Output Data Length, 11 Ch | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | Serial | Serial | ||
| Package Type | CDIP | DIP; CDIP20 | DIP; 20-CDIP (0.300\", 7.62mm) | DIP; 20-CDIP (0.300\", 7.62mm) | |
| Screening Level | Military | ||||
| Resolution | 12 bits | 12 bits | |||
| INL | 1 LSB |