The TLC2543INE4 is a 12-bit analog-to-digital converter with 11 analog input channels and serial control, housed in a 20-pin PDIP package. It features an on-chip sample-and-hold function, end-of-conversion output, programmable MSB or LSB first output, and programmable power-down mode. Conversion time is 10 µs over the operating temperature range. The device operates with a unipolar or bipolar output format relative to the applied voltage reference and supports ratiometric conversion via differential high-impedance reference inputs. It is characterized for operation from -40°C to 85°C. CMOS technology is used for low-power operation.
12-Bit 66 kSPS ADC Ser. Out, Pgrmable MSB/LSB First, Pgrmable Power Down/Output Data Length, 11 Ch. 20-PDIP
12-Bit ADC, 11 Ch, 66kS/s, SPI, Single-Ended, 5.5V, 20-PDIP Product overview: TLC2543INE4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC2543INE4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1232673-TLC2543INE4
Packaging: Rail/Tube
Length: 24.33 mm
Polarity: Unipolar
Number of Inputs: 11
Number of Elements: 1
Interface: SPI
Thickness: 4.57 mm
Height: 5.08 mm
Number of Bits: 12
Number of A/D Converters: 1
Number of Channels: 11
Number of Pins: 20
Resolution: 1.5 B
Number of Converters: 1
Conversion Rate: 66 ksps
Width: 6.35 mm
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: PDIP
Sampling Rate: 66 ksps
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 5 mW
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 85 °C
Power Consumption: 5 mW
Nominal Supply Current: 1 mA
Max Supply Voltage (DC): 5.5 V
Min Supply Voltage (DC): 4.5 V
Integral Nonlinearity (INL): 1 LSB
Number of Analog Inputs: 11
Supply Type: Single
IC ADC 12BIT 20-PDIP
12 Bit Analog to Digital Converter 11 Input 1 SAR 20-PDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC2543INE4 | 700-TLC2543INE4 | 1232673-TLC2543INE4 | 296-TLC2543INE4-ND | TLC2543INE4 |
| Product Name | TLC2543 12-Bit 66 kSPS ADC Ser. Out, Pgrmable MSB/LSB First, Pgrmable Power Down/Output Data Length, 11 Ch. | 5.5V Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TLC2543INE4 | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI | SPI; SPI | SPI; SPI | |
| Package Type | PDIP,PLCC,SOIC,SSOP | N | DIP; PDIP; PDIP | DIP; PDIP; "20-DIP (0.300"", 7.62mm)" | DIP; 20-DIP (0.300\", 7.62mm) |
| Screening Level | Catalog | ||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |
| INL | 1 LSB |