Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) TLC2543IDW

Description
IC ADC 12BIT SAR 20SOIC
Datasheet
Description
IC ADC 12BIT SAR 20SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - TLC2543IDW - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
TLC2543IDW
Analog to Digital Converters (ADC) TLC2543IDW
IC ADC 12BIT SAR 20SOIC

IC ADC 12BIT SAR 20SOIC

Supplier's Site Datasheet
Ic, 12 Bit Adc, 66Ksps, 20 Soic; Resolution (Bits) Texas Instruments - 28AH5345 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 12 Bit Adc, 66Ksps, 20 Soic; Resolution (Bits) Texas Instruments
28AH5345
Ic, 12 Bit Adc, 66Ksps, 20 Soic; Resolution (Bits) Texas Instruments 28AH5345
IC, 12 BIT ADC, 66KSPS, 20 SOIC; Resolution (Bits):12bit; Sampling Rate:66kSPS; Input Channel Type:Parallel; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes

IC, 12 BIT ADC, 66KSPS, 20 SOIC; Resolution (Bits):12bit; Sampling Rate:66kSPS; Input Channel Type:Parallel; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number TLC2543IDW 28AH5345
Product Name Analog to Digital Converters (ADC) Ic, 12 Bit Adc, 66Ksps, 20 Soic; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
S7AC dc powered LVDT transducer amplifier. - S7AC - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 500Hz
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
2 suppliers
Digital Isolator ICs - 349076 - RS Components, Ltd.
Specs
Signal Conditioning SigIsol
Form Factor PC Board
Agency Approval RoHS Compliant
View Details