The TLC2543IDBRQ1 is a 12-bit, 10-µs successive-approxima
Automotive Catalog 12-Bit Analog-to-Digital Converters With Serial Control and 11 Analog Inputs 20-SSOP -40 to 85
12-Bit ADC, 11ch, 66kS/s, SPI, SSOP Product overview: TLC2543IDBRQ1 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC2543IDBRQ1 can be used for catalog matching and distributor lookup.
ADC, Successive Approximation, 12-Bit, 1 Func, 11 Channel, Serial Access, CMOS, PDSO20
12 Bit Analog to Digital Converter 11 Input 1 SAR 20-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 081443-TLC2543IDBRQ1
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 11
Input Type: Single Ended
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 66k
Alternative Parts (Cross-Reference): TLC2543IDBRG4Q1; MAX188CCWP-T; MAX146BCAP;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC ADC 12BIT SAR 20SSOP
12 Bit Analog to Digital Converter 11 Input 1 SAR 20-SSOP
IC ADC 12BIT SAR 20SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC2543IDBRQ1 | 700-TLC2543IDBRQ1 | TLC2543IDBRQ1 | 296-29487-2-ND | 081443-TLC2543IDBRQ1 | TLC2543IDBRQ1 | TLC2543IDBRQ1 | TLC2543IDBRQ1 |
| Product Name | TLC2543-Q1 Automotive Catalog 12-Bit Analog-to-Digital Converters With Serial Control and 11 Analog Inputs | SSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC2543IDBRQ1 | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI | Serial | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SSOP | SSOP | SOP; SSOP; SSOP20 | SSOP; "20-SSOP (0.209"", 5.30mm Width)" | SOP; SSOP; 20-SSOP | SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width) | 20-SSOP (0.209\", 5.30mm Width) | |
| Screening Level | Automotive | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| INL | 1 LSB |