Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) TLC2543CDW

Description
IC ADC 12BIT SAR 20SOIC
Datasheet
Description
IC ADC 12BIT SAR 20SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - TLC2543CDW - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
TLC2543CDW
Analog to Digital Converters (ADC) TLC2543CDW
IC ADC 12BIT SAR 20SOIC

IC ADC 12BIT SAR 20SOIC

Supplier's Site Datasheet
Adc, Sar, 12Bit, 66Ksps, Soic-20; Resolution (Bits) Texas Instruments - 28AH5343 - Newark, An Avnet Company
Chicago, IL, United States
Adc, Sar, 12Bit, 66Ksps, Soic-20; Resolution (Bits) Texas Instruments
28AH5343
Adc, Sar, 12Bit, 66Ksps, Soic-20; Resolution (Bits) Texas Instruments 28AH5343
ADC, SAR, 12BIT, 66KSPS, SOIC-20; Resolution (Bits):12bit; Sampling Rate:66kSPS; Input Channel Type:Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes

ADC, SAR, 12BIT, 66KSPS, SOIC-20; Resolution (Bits):12bit; Sampling Rate:66kSPS; Input Channel Type:Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number TLC2543CDW 28AH5343
Product Name Analog to Digital Converters (ADC) Adc, Sar, 12Bit, 66Ksps, Soic-20; Resolution (Bits) Texas Instruments
Operating Temperature 32 to 158 F (0 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Conditioners - 722 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)20 mA , 0 ... 10 V , 4 ... 20 mA
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details